BCM63168USAS01 -- TELECOM
Broadcom Inc.
Telecom
BCM63168USAS01
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM63168USAS01 |
|
Product Name
|
Telecom |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Supply Voltage
Other; 2.8 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; PG-BFQFP-128
View Details
4 suppliers