BCM56630B0IFSBLG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Telecom
BCM56630B0IFSBLG
Description
SWITCH FABRIC
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
SWITCH FABRIC
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM56630B0IFSBLG |
BCM56630B0IFSBLG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
6 suppliers
Allegro MicroSystems Inc.
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Sensor Interface
Features
RoHS
Package Type
PG-SOT23-6
View Details