Broadcom Inc. Interface - Interface - Specialized - B50185B0KFBG B50185B0KFBG

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005938-B50185B0KFBG Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005938-B50185B0KFBG Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - B50185B0KFBG - 1005938-B50185B0KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - B50185B0KFBG
1005938-B50185B0KFBG
Interface - Interface - Specialized - B50185B0KFBG 1005938-B50185B0KFBG
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005938-B50185B0KFBG Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005938-B50185B0KFBG
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now
Interface Transceiver IC - 710-B50185B0KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-B50185B0KFBG
Interface Transceiver IC 710-B50185B0KFBG
IC OCTAL GE PHY Product overview: B50185B0KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B50185B0KFBG can be used for catalog matching and distributor lookup.

IC OCTAL GE PHY Product overview: B50185B0KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B50185B0KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
B50185B0KFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers B50185B0KFBG
IC OCTAL GE PHY

IC OCTAL GE PHY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1005938-B50185B0KFBG 710-B50185B0KFBG B50185B0KFBG
Product Name Interface - Interface - Specialized - B50185B0KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Sensor Interface; Storage Interface Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Line Interface ICs - 1899660P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details