Broadcom Inc. Single Voltage E-pHEMT Low Noise 30.5 dBm OIP3 in SC-70 ATF-58143

Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS/WCDMA base stations, wireless local loop and other applications require low noise and high linearity performance in the 450MHz to 6GHz frequency range. The ATF-58143 is packaged in miniature SOT-343 package. NF=0.5dB, Ga=16.5dB, P1dB=19dBm, and OIP3=30.5dBm at 3V, 30mA (2GHz)
Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS/WCDMA base stations, wireless local loop and other applications require low noise and high linearity performance in the 450MHz to 6GHz frequency range. The ATF-58143 is packaged in miniature SOT-343 package. NF=0.5dB, Ga=16.5dB, P1dB=19dBm, and OIP3=30.5dBm at 3V, 30mA (2GHz)

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Noise  30.5 dBm OIP3 in SC-70 - ATF-58143 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Noise 30.5 dBm OIP3 in SC-70
ATF-58143
Single Voltage E-pHEMT Low Noise 30.5 dBm OIP3 in SC-70 ATF-58143
Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS/WCDMA base stations, wireless local loop and other applications require low noise and high linearity performance in the 450MHz to 6GHz frequency range. The ATF-58143 is packaged in miniature SOT-343 package. NF=0.5dB, Ga=16.5dB, P1dB=19dBm, and OIP3=30.5dBm at 3V, 30mA (2GHz)

Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS/WCDMA base stations, wireless local loop and other applications require low noise and high linearity performance in the 450MHz to 6GHz frequency range. The ATF-58143 is packaged in miniature SOT-343 package. NF=0.5dB, Ga=16.5dB, P1dB=19dBm, and OIP3=30.5dBm at 3V, 30mA (2GHz)

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Transistors
Product Number ATF-58143
Product Name Single Voltage E-pHEMT Low Noise 30.5 dBm OIP3 in SC-70
Transistor Type PHEMT; E-pHEMT
Unlock Full Specs
to access all available technical data

Similar Products

1000MHz 15W 28V MOSFET Transistor - 278-QPD1000 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Reel
View Details
3 suppliers
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537NDT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
7 suppliers
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details