This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed wireless and other RF applications in the 450MHz to 10GHz frequency range.
Its superior high frequency performance at 3V makes it ideal as a LNA for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.
| Broadcom Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | ATF-551M4 |
| Product Name | Single Voltage E-pHEMT Low Current Low Noise 24dBm OIP3 in MiniPak |
| Transistor Type | PHEMT |