Broadcom Inc. Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in MiniPak ATF-541M4

Description
This Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for tower-mounted amplifiers, front-end LNA or hybrid modules for base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. Its superior high frequency performance at 3V also makes it ideal as a power amplifier for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.
Description
This Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for tower-mounted amplifiers, front-end LNA or hybrid modules for base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. Its superior high frequency performance at 3V also makes it ideal as a power amplifier for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Noise  36 dBm OIP3 in MiniPak - ATF-541M4 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in MiniPak
ATF-541M4
Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in MiniPak ATF-541M4
This Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for tower-mounted amplifiers, front-end LNA or hybrid modules for base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. Its superior high frequency performance at 3V also makes it ideal as a power amplifier for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.

This Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for tower-mounted amplifiers, front-end LNA or hybrid modules for base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range.

Its superior high frequency performance at 3V also makes it ideal as a power amplifier for 5-6 GHz 802.11a and HIPERLAN/2 Wireless LAN PCMCIA PC cards.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Transistors
Product Number ATF-541M4
Product Name Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in MiniPak
Transistor Type PHEMT; E-pHEMT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
4 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
4 suppliers