Broadcom Inc. Single Voltage E-pHEMT Low Noise 45 dBm OIP3 in SOT-89 package ATF-50189

Description
Avago Technologies's ATF-50189 is a high linearity, medium power, low noise E-pHEMT FET packaged in low cost surface mount SOT-89 package. The combination of low noise figure and high output IP3 at the same bias point makes it ideal for receiver and transmitter application. It operating frequency range is from 50 MHz to 6 GHz.
Description
Avago Technologies's ATF-50189 is a high linearity, medium power, low noise E-pHEMT FET packaged in low cost surface mount SOT-89 package. The combination of low noise figure and high output IP3 at the same bias point makes it ideal for receiver and transmitter application. It operating frequency range is from 50 MHz to 6 GHz.

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Noise  45 dBm OIP3 in SOT-89 package - ATF-50189 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Noise 45 dBm OIP3 in SOT-89 package
ATF-50189
Single Voltage E-pHEMT Low Noise 45 dBm OIP3 in SOT-89 package ATF-50189
Avago Technologies's ATF-50189 is a high linearity, medium power, low noise E-pHEMT FET packaged in low cost surface mount SOT-89 package. The combination of low noise figure and high output IP3 at the same bias point makes it ideal for receiver and transmitter application. It operating frequency range is from 50 MHz to 6 GHz.

Avago Technologies's ATF-50189 is a high linearity, medium power, low noise E-pHEMT FET packaged in low cost surface mount SOT-89 package. The combination of low noise figure and high output IP3 at the same bias point makes it ideal for receiver and transmitter application. It operating frequency range is from 50 MHz to 6 GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Transistors
Product Number ATF-50189
Product Name Single Voltage E-pHEMT Low Noise 45 dBm OIP3 in SOT-89 package
Transistor Type PHEMT; E-pHEMT
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
 - LM5101AMR/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type HSOIC8
View Details
50 V, 200 mA NPN general-purpose transistor - 2PD601BRL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers