Broadcom Inc. 30GHz 8mA 5.5V SOT-23 Bipolar Transistor AT-30533-BLKG

Description
RF NPN Transistor, 30GHz, SOT-23, 8mA, 5.5V Product overview: AT-30533-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 8mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 8mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30533-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN Transistor, 30GHz, SOT-23, 8mA, 5.5V Product overview: AT-30533-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 8mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 8mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30533-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30GHz 8mA 5.5V SOT-23 Bipolar Transistor
283-AT-30533-BLKG
30GHz 8mA 5.5V SOT-23 Bipolar Transistor 283-AT-30533-BLKG
RF NPN Transistor, 30GHz, SOT-23, 8mA, 5.5V Product overview: AT-30533-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 8mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 8mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30533-BLKG can be used for catalog matching and distributor lookup.

RF NPN Transistor, 30GHz, SOT-23, 8mA, 5.5V Product overview: AT-30533-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 8mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 8mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30533-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - AT-30533-BLKG-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
AT-30533-BLKG-ND
Bipolar RF Transistors AT-30533-BLKG-ND
RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-23

RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1209936-AT-30533-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1209936-AT-30533-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1209936-AT-30533-BLKG
Win Source Part Number: 1209936-AT-30533-BLK G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 5.5V Current - Collector (Ic) (Max): 8mA Gain: 11dB ~ 13dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 2.7V Noise Figure (dB Typ @ f): 1.1dB ~ 1.4dB @ 900MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): AT30533BLKG; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1209936-AT-30533-BLKG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Power - Max: 100mW
Voltage - Collector Emitter Breakdown (Max): 5.5V
Current - Collector (Ic) (Max): 8mA
Gain: 11dB ~ 13dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 2.7V
Noise Figure (dB Typ @ f): 1.1dB ~ 1.4dB @ 900MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): AT30533BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
Bipolar RF Transistors - AT-30533-BLKG - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-30533-BLKG
Bipolar RF Transistors AT-30533-BLKG
RF TRANS NPN 5.5V SOT23

RF TRANS NPN 5.5V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-30533-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-30533-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-30533-BLKG
RF TRANS NPN 5.5V SOT23

RF TRANS NPN 5.5V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-30533-BLKG AT-30533-BLKG-ND 1209936-AT-30533-BLKG AT-30533-BLKG AT-30533-BLKG
Product Name 30GHz 8mA 5.5V SOT-23 Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
IC(max) 8 milliamps 8 milliamps
VCEO 5.5 volts 5.5 volts 5.5 volts
VCBO 11 volts
fT 10000 MHz
Unlock Full Specs
to access all available technical data