Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4954CBXTMA1

Description
Win Source Part Number: 978572-TLE4954CBXTMA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 750 Technology: Hall Effect Output Type: PWM Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 14mA Sensing Range: 2.2mT Trip, -2.2mT Release Voltage - Supply: 4V ~ 20V Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE4954CBXTMA1, INFINFTLE4954CBXTMA1 ,SP000913564
Request a Quote Datasheet
Description
Win Source Part Number: 978572-TLE4954CBXTMA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 750 Technology: Hall Effect Output Type: PWM Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 14mA Sensing Range: 2.2mT Trip, -2.2mT Release Voltage - Supply: 4V ~ 20V Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE4954CBXTMA1, INFINFTLE4954CBXTMA1 ,SP000913564
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 978572-TLE4954CBXTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
978572-TLE4954CBXTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 978572-TLE4954CBXTMA1
Win Source Part Number: 978572-TLE4954CBXTMA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 750 Technology: Hall Effect Output Type: PWM Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 14mA Sensing Range: 2.2mT Trip, -2.2mT Release Voltage - Supply: 4V ~ 20V Temperature Range - Operating: -40°C ~ 170°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE4954CBXTMA1, INFINFTLE4954CBXTMA1 ,SP000913564

Win Source Part Number: 978572-TLE4954CBXTMA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Bulk
Standard Package: 750
Technology: Hall Effect
Output Type: PWM
Function: Special Purpose
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 14mA
Sensing Range: 2.2mT Trip, -2.2mT Release
Voltage - Supply: 4V ~ 20V
Temperature Range - Operating: -40°C ~ 170°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE4954CBXTMA1,INFINFTLE4954CBXTMA1,SP000913564

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 978572-TLE4954CBXTMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relays - PVT412S-T - 1240921-PVT412S-T - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers