Telecom Relay DPST-NO (2 Form A) Through Hole
SIGNAL RELAY, DPST, 12VDC, 2A, THT ROHS COMPLIANT: YES
RELAY TELECOM DPST 2A 12V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB2068-ND | 1462043-8 | 74AJ7951 | 1462043-8 |
| Product Name | Signal Relays, Up to 2 Amps | Relays | Signal Relay, Dpst, 12Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Single Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |