Aratas America LLC Solid State Relays - G3VM-2F(TR) G3VM-2F(TR)

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774882-G3VM-2F(TR) Series: G3VM Packaging: Reel package Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: G3VM-2F Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): SMP-1A31-4DT; G3VM-2F; G3VM-351D(TR); Introduction Date: January 27, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774882-G3VM-2F(TR) Series: G3VM Packaging: Reel package Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: G3VM-2F Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): SMP-1A31-4DT; G3VM-2F; G3VM-351D(TR); Introduction Date: January 27, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-2F(TR) - 774882-G3VM-2F(TR) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-2F(TR)
774882-G3VM-2F(TR)
Solid State Relays - G3VM-2F(TR) 774882-G3VM-2F(TR)
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774882-G3VM-2F(TR) Series: G3VM Packaging: Reel package Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: G3VM-2F Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): SMP-1A31-4DT; G3VM-2F; G3VM-351D(TR); Introduction Date: January 27, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774882-G3VM-2F(TR)
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: G3VM-2F
Categories: Relays
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): SMP-1A31-4DT; G3VM-2F; G3VM-351D(TR);
Introduction Date: January 27, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Solid State Relays - G3VM-2F(TR)-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-2F(TR)-ND
Solid State Relays G3VM-2F(TR)-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-2F(TR)
Solid State Relays - PCB Mount G3VM-2F(TR)
Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 120mA 22ohm 75pF

Solid State Relays - PCB Mount 350V, SPST-NO, SMD4 SMT 120mA 22ohm 75pF

Buy Now Datasheet
Relays - Solid State Relays G3VM-2F(TR)
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 774882-G3VM-2F(TR) G3VM-2F(TR)-ND G3VM-2F(TR) G3VM-2F(TR)
Product Name Solid State Relays - G3VM-2F(TR) Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts 1.15 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers