WAGO Solid-state relay module 857-704

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 857-704 - WAGO
Germantown, WI, United States
Solid-state relay module
857-704
Solid-state relay module 857-704
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; Yellow status indicator; Module width: 6 mm; gray

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet
Solid State Relays - 2946-857-704-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-704-ND
Solid State Relays 2946-857-704-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relay/Socket - 25480746 - Radwell International
Willingboro, NJ, United States
Relay/Socket
25480746
Relay/Socket 25480746
SOLID-STATE RELAY MODULE, 0.1 AMP,24 VDC, 9 MA, YELLOW LED INDICATOR, PUSH-IN CAGE CLAMP, 22-14 AWG, DIN RAIL MOUNT, -40 TO 70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

SOLID-STATE RELAY MODULE, 0.1 AMP,24 VDC, 9 MA, YELLOW LED INDICATOR, PUSH-IN CAGE CLAMP, 22-14 AWG, DIN RAIL MOUNT, -40 TO 70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 857-704 2946-857-704-ND 25480746
Product Name Solid-state relay module Solid State Relays Relay/Socket
Mounting DIN; DIN-35 rail DIN-35 rail DIN
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0090 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details