WAGO Basic solid-state relay 788-754

Description
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; Module width: 12 mm; Module height: 15 mm
Request a Quote Datasheet
Description
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; Module width: 12 mm; Module height: 15 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic solid-state relay - 788-754 - WAGO
Germantown, WI, United States
Basic solid-state relay
788-754
Basic solid-state relay 788-754
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; Module width: 12 mm; Module height: 15 mm

Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; Module width: 12 mm; Module height: 15 mm

Supplier's Site Datasheet
Solid State Relays - 2946-788-754-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-788-754-ND
Solid State Relays 2946-788-754-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 788-754 2946-788-754-ND
Product Name Basic solid-state relay Solid State Relays
Mounting Pluggable module PCBoard
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0110 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers