Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774915-G3VM-61AR
Series: G3VM
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-DIP (0.300", 7.62mm)
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2A
Voltage - Load: 0 ~ 60 V
Family Name: G3VM-61AR
Categories: Relays
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 200 mOhm
Alternative Parts (Cross-Reference): AQY272; AQY272J;
Introduction Date: January 24, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 60V SPST-NO DIP4 PCB 2000mA 80ohm 250pF
SSR RELAY SPST-NO 2A 0-60V
MOSFET RELAY, SPST-NO, 2A, 60V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 2A, 60V, TH ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 774915-G3VM-61AR | Z3524-ND | G3VM-61AR | G3VM-61AR | 46Y0643 | 82AH7321 |
| Product Name | Solid State Relays - G3VM-61AR | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 2A, 60V, Th; Contact Form Omron Electronic Components | Mosfet Relay, Spst-No, 2A, 60V, Th Rohs Compliant Omron |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.33 volts | 1.33 volts | ||||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) |