The 193S-EERB is a single-phase E1 Plus electronic overload relay with a current adjustment range of 3.2 to 16 A, designed for use with contactors such as 100-C09 to 100-C23. It features selectable trip classes of 10, 15, 20, or 30, and selectable manual or automatic reset. The relay has screw-type control terminals, an isolated contact configuration with a B600 voltage rating, and is self-powered with a 5:1 adjustment range. It provides thermal modeling, phase loss detection with a 3-second response, and complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 3.2-16A (1 Phase), 100-C09...C23 or 300-A
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193S-EERB |
| Product Name | E1 Plus 3.2-16.0 A IEC Overload Relay |