WAGO Basic solid-state relay 857-181

Description
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC
Request a Quote Datasheet
Description
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic solid-state relay - 857-181 - WAGO
Germantown, WI, United States
Basic solid-state relay
857-181
Basic solid-state relay 857-181
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC

Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC

Supplier's Site Datasheet
Solid State Relays - 2946-857-181-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-181-ND
Solid State Relays 2946-857-181-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Replacement Solid State Relay Module Input Wago - 40AH0466 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Solid State Relay Module Input Wago
40AH0466
Replacement Solid State Relay Module Input Wago 40AH0466
REPLACEMENT SOLID STATE RELAY MODULE INPUT: 24 VDC OUTPUT: 0 ... 30 VDC OUTPUT CURRENT: 8 A ROHS COMPLIANT: YES

REPLACEMENT SOLID STATE RELAY MODULE INPUT: 24 VDC OUTPUT: 0 ... 30 VDC OUTPUT CURRENT: 8 A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 857-181 2946-857-181-ND 40AH0466
Product Name Basic solid-state relay Solid State Relays Replacement Solid State Relay Module Input Wago
Mounting Pluggable module PCBoard
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0070 amps
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers