ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SMF-2432SIC-TR SMF-2432SIC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 896071-SMF-2432SIC-T R Features: Red - LED Indication - Discrete 2V 3-SMD, No Lead Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SMF-2432 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1634-1, 67-1634-2, 67-1634-1-NDR, SMF2432SICTR, 67-1634-2-NDR, 67-1634-6
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 896071-SMF-2432SIC-T R Features: Red - LED Indication - Discrete 2V 3-SMD, No Lead Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SMF-2432 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1634-1, 67-1634-2, 67-1634-1-NDR, SMF2432SICTR, 67-1634-2-NDR, 67-1634-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMF-2432SIC-TR
896071-SMF-2432SIC-TR
LED Indication - Discrete - SMF-2432SIC-TR 896071-SMF-2432SIC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 896071-SMF-2432SIC-T R Features: Red - LED Indication - Discrete 2V 3-SMD, No Lead Package: Reel - TR Package: 3-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SMF-2432 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1634-1, 67-1634-2, 67-1634-1-NDR, SMF2432SICTR, 67-1634-2-NDR, 67-1634-6

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 896071-SMF-2432SIC-TR
Features: Red - LED Indication - Discrete 2V 3-SMD, No Lead
Package: Reel - TR
Package: 3-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SMF-2432
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-1634-1, 67-1634-2, 67-1634-1-NDR, SMF2432SICTR, 67-1634-2-NDR, 67-1634-6

Buy Now Datasheet
LED Indication - Discrete - 67-1634-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1634-6-ND
LED Indication - Discrete 67-1634-6-ND
Red LED Indication - Discrete 2V 3-SMD, No Lead

Red LED Indication - Discrete 2V 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1634-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1634-2-ND
LED Indication - Discrete 67-1634-2-ND
Red LED Indication - Discrete 2V 3-SMD, No Lead

Red LED Indication - Discrete 2V 3-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1634-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1634-1-ND
LED Indication - Discrete 67-1634-1-ND
Red LED Indication - Discrete 2V 3-SMD, No Lead

Red LED Indication - Discrete 2V 3-SMD, No Lead

Buy Now Datasheet
Indicator, Led Pcb, 1.6Mm, Red, 2V; Led Color Lumex - 19J8707 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 1.6Mm, Red, 2V; Led Color Lumex
19J8707
Indicator, Led Pcb, 1.6Mm, Red, 2V; Led Color Lumex 19J8707
INDICATOR, LED PCB, 1.6MM, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:60mcd; Forward Voltage:2V; Viewing Angle:110°; Height:2.3mm; Width:3.2mm RoHS Compliant: Yes

INDICATOR, LED PCB, 1.6MM, RED, 2V; LED Color:Red; No. of LEDs:-; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:60mcd; Forward Voltage:2V; Viewing Angle:110°; Height:2.3mm; Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896071-SMF-2432SIC-TR 67-1634-6-ND 19J8707
Product Name LED Indication - Discrete - SMF-2432SIC-TR LED Indication - Discrete Indicator, Led Pcb, 1.6Mm, Red, 2V; Led Color Lumex
LED Package: 3-SMD, No Lead 1.6mm
LED Type Red Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details