Broadcom Inc. Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom ASMT-MW62-NHK00

Description
LED 0.5W MOONSTONE, COOL WHT, 49LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:110°; Lens Shape:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Description
LED 0.5W MOONSTONE, COOL WHT, 49LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:110°; Lens Shape:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom - 36AJ8261 - Newark, An Avnet Company
Chicago, IL, United States
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom
36AJ8261
Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom 36AJ8261
LED 0.5W MOONSTONE, COOL WHT, 49LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:110°; Lens Shape:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LED 0.5W MOONSTONE, COOL WHT, 49LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:110°; Lens Shape:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8261
Product Name Led 0.5W Moonstone, Cool Wht, 49Lm; Led Colour Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers