Broadcom Inc. LED Color Lighting ASMT-AC00-NST00

Description
LED Lighting Color - Cyan 505nm (490nm ~ 520nm) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color - Cyan 505nm (490nm ~ 520nm) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-2944-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2944-ND
LED Color Lighting 516-2944-ND
LED Lighting Color - Cyan 505nm (490nm ~ 520nm) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color - Cyan 505nm (490nm ~ 520nm) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Led, 1W, Aveon, Cyan, 58Lm; Product Range Broadcom - 36AJ8244 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Aveon, Cyan, 58Lm; Product Range Broadcom
36AJ8244
Led, 1W, Aveon, Cyan, 58Lm; Product Range Broadcom 36AJ8244
LED, 1W, AVEON, CYAN, 58LM; Product Range:-; LED Colour:Cyan; Wavelength Typ:500nm; Viewing Angle:140°; Luminous Flux @ Test:58lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.4V; Luminous RoHS Compliant: Yes

LED, 1W, AVEON, CYAN, 58LM; Product Range:-; LED Colour:Cyan; Wavelength Typ:500nm; Viewing Angle:140°; Luminous Flux @ Test:58lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.4V; Luminous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2944-ND 36AJ8244
Product Name LED Color Lighting Led, 1W, Aveon, Cyan, 58Lm; Product Range Broadcom
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å) 500 nm (5000 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
LED White Lighting - 1416-L128-3595HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details