Broadcom Inc. SMD 0MHz 30000MHz Attenuator AMMP-6650-TR1G

Description
Variable Attenuator, 0MHz Min, 30000MHz Max, 5 X 5 MM, SURFACE MOUNT PACKAGE-8 Product overview: AMMP-6650-TR1G from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0MHz, 30000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 0MHz, 30000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMP-6650-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Variable Attenuator, 0MHz Min, 30000MHz Max, 5 X 5 MM, SURFACE MOUNT PACKAGE-8 Product overview: AMMP-6650-TR1G from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0MHz, 30000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 0MHz, 30000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMP-6650-TR1G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0MHz 30000MHz Attenuator - 852-AMMP-6650-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0MHz 30000MHz Attenuator
852-AMMP-6650-TR1G
SMD 0MHz 30000MHz Attenuator 852-AMMP-6650-TR1G
Variable Attenuator, 0MHz Min, 30000MHz Max, 5 X 5 MM, SURFACE MOUNT PACKAGE-8 Product overview: AMMP-6650-TR1G from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0MHz, 30000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 0MHz, 30000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMP-6650-TR1G can be used for catalog matching and distributor lookup.

Variable Attenuator, 0MHz Min, 30000MHz Max, 5 X 5 MM, SURFACE MOUNT PACKAGE-8 Product overview: AMMP-6650-TR1G from Broadcom is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0MHz, 30000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 0MHz, 30000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AMMP-6650-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - AMMP-6650-TR1G
813610-AMMP-6650-TR1G
Attenuators - AMMP-6650-TR1G 813610-AMMP-6650-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 813610-AMMP-6650-TR1 G Packaging: Reel Impedance: 50 Ohms Frequency Range: 0Hz ~ 30GHz Part Status: Obsolete (End Of Life) Attenuation Value: 0.9dB ~ 35.6dB Manufacturer Package: 8-SMD, No Lead Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)

Manufacturer: Broadcom Limited
Win Source Part Number: 813610-AMMP-6650-TR1G
Packaging: Reel
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 30GHz
Part Status: Obsolete (End Of Life)
Attenuation Value: 0.9dB ~ 35.6dB
Manufacturer Package: 8-SMD, No Lead
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)

Buy Now
Attenuators - AMMP-6650-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6650-TR1G
Attenuators AMMP-6650-TR1G
RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 0.9dB ~ 35.6dB 0 Hz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AMMP-6650-TR1G 813610-AMMP-6650-TR1G AMMP-6650-TR1G
Product Name SMD 0MHz 30000MHz Attenuator Attenuators - AMMP-6650-TR1G Attenuators
Package Type Tape and Reel 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-LAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type TO-253-4, TO-253AA
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details