Mini-Circuits Attenuators LAT-1+

Description
1 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet
Description
1 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-1+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-1+TR-ND
Attenuators 3157-LAT-1+TR-ND
1 DB SMT FXD ATTEN, DC-2500 MHZ

1 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
1 DB SMT FXD ATTEN, DC-2500 MHZ

1 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-1+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-1+CT-ND
Attenuators 3157-LAT-1+CT-ND
1 DB SMT FXD ATTEN, DC-2500 MHZ

1 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-1+TR-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-1000-2000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
30 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-30 - Mini-Circuits
Specs
Insertion Loss 1.4 dB
VSWR 1.25 :1
Attenuation 0.0 to 30 dB
View Details
2 suppliers