Skyworks Solutions, Inc. 500-1500 MHz Quadrature Modulator SKY73078-459LF

Description
Please note: SKY73078-459LF is being discontinued and is not recommended for new designs. Skyworks SKY73078-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 500 to 1500 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73078-459LF make it ideal for use in high performance communication systems. The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.
Request a Quote Datasheet
Description
Please note: SKY73078-459LF is being discontinued and is not recommended for new designs. Skyworks SKY73078-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 500 to 1500 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73078-459LF make it ideal for use in high performance communication systems. The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Irvine, CA, United States
500-1500 MHz Quadrature Modulator
SKY73078-459LF
500-1500 MHz Quadrature Modulator SKY73078-459LF
Please note: SKY73078-459LF is being discontinued and is not recommended for new designs. Skyworks SKY73078-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 500 to 1500 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73078-459LF make it ideal for use in high performance communication systems. The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.

Please note: SKY73078-459LF is being discontinued and is not recommended for new designs.

Skyworks SKY73078-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 500 to 1500 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73078-459LF make it ideal for use in high performance communication systems.
The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.

Supplier's Site
Singapore, Singapore
1500MHZ Rf Mixer
861-SKY73078-459LF
1500MHZ Rf Mixer 861-SKY73078-459LF
IC MIXER 500-1500MHZ Product overview: SKY73078-459LF from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73078-459LF can be used for catalog matching and distributor lookup.

IC MIXER 500-1500MHZ Product overview: SKY73078-459LF from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73078-459LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SKY73078-459LF - 1096739-SKY73078-459LF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73078-459LF
1096739-SKY73078-459LF
RF Mixers - SKY73078-459LF 1096739-SKY73078-459LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096739-SKY73078-459 LF Packaging: Reel - TR Frequency: 500MHz to 1.5GHz RF Type: CDMA, GSM, WCDMA Number of Mixers: 2 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 147mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096739-SKY73078-459LF
Packaging: Reel - TR
Frequency: 500MHz to 1.5GHz
RF Type: CDMA, GSM, WCDMA
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 147mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - 863-1672-2-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
863-1672-2-ND
RF Mixers 863-1672-2-ND
RF Mixer IC CDMA, GSM, WCDMA 500MHz ~ 1.5GHz 24-QFN (4x4)

RF Mixer IC CDMA, GSM, WCDMA 500MHz ~ 1.5GHz 24-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Mixers SKY73078-459LF
IC MIXER 500-1500MHZ

IC MIXER 500-1500MHZ

Supplier's Site
RF Mixers - SKY73078-459LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC CDMA, GSM, WCDMA 500MHz ~ 1.5GHz 24-QFN (4x4)

RF Mixer IC CDMA, GSM, WCDMA 500MHz ~ 1.5GHz 24-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73078-459LF 861-SKY73078-459LF 1096739-SKY73078-459LF 863-1672-2-ND SKY73078-459LF SKY73078-459LF
Product Name 500-1500 MHz Quadrature Modulator 1500MHZ Rf Mixer RF Mixers - SKY73078-459LF RF Mixers RF and Wireless - RF Mixers RF Mixers
Package Type Plugin; QFN, 24-pin Tape & Reel (TR) 24-QFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

700 – 1000 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73087-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 700 to 1000 MHz
IF 100 MHz
View Details
3 suppliers
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
RF Mixers - 863-1083-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 20-TQFN Exposed Pad
RF 700 to 1000 MHz
View Details
5 suppliers
390 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer for 2G/3G Base Station Transceiver Applications - SKY73085-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 390 to 500 MHz
IF 40 MHz
View Details
5 suppliers