Infineon Technologies AG RF Power Amplifier IRS21834STRPBF

Description
(PRICE/TC) MOSFET DRIVER, -40 TO 125DEG C; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:2.3A; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; INPUT DELAY:180NS; OUTPUT DELAY:220NS; OPERATING ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) MOSFET DRIVER, -40 TO 125DEG C; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:2.3A; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; INPUT DELAY:180NS; OUTPUT DELAY:220NS; OPERATING ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 135033846 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
135033846
RF Power Amplifier 135033846
(PRICE/TC) MOSFET DRIVER, -40 TO 125DEG C; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:2.3A; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; INPUT DELAY:180NS; OUTPUT DELAY:220NS; OPERATING ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET DRIVER, -40 TO 125DEG C; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:2.3A; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; INPUT DELAY:180NS; OUTPUT DELAY:220NS; OPERATING ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 135033846
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details