Infineon Technologies AG RF and Wireless - RF Amplifiers BGA715L7E6327

Description
IC AMP UMTS 1.9/2.1GHZ TSLP7-1
Description
IC AMP UMTS 1.9/2.1GHZ TSLP7-1

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
BGA715L7E6327
RF and Wireless - RF Amplifiers BGA715L7E6327
IC AMP UMTS 1.9/2.1GHZ TSLP7-1

IC AMP UMTS 1.9/2.1GHZ TSLP7-1

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BGA715L7E6327
Product Name RF and Wireless - RF Amplifiers
Minimum Gain ? to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers
RF Amplifiers - 2312-QPA4263CTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 4000 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details