Broadcom Inc. Hard To Find - ALM-32320-TR1G ALM-32320-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143346-ALM-32320-TR 1G Packaging: Tape and Reel Test Frequency: 3.5GHz Frequency: 3.3GHz ~ 3.9GHz Gain: 12.6dB Supply Current: 810mA Noise Figure: 2.5dB P1dB: 34.5dBm RF Type: WiMax Family Name: ALM-32320 Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Alternative Parts (Cross-Reference): MHPA19010N; MHPA18010N; AD8354ACP-R2; MHW1345N; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143346-ALM-32320-TR 1G Packaging: Tape and Reel Test Frequency: 3.5GHz Frequency: 3.3GHz ~ 3.9GHz Gain: 12.6dB Supply Current: 810mA Noise Figure: 2.5dB P1dB: 34.5dBm RF Type: WiMax Family Name: ALM-32320 Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Alternative Parts (Cross-Reference): MHPA19010N; MHPA18010N; AD8354ACP-R2; MHW1345N; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ALM-32320-TR1G - 1143346-ALM-32320-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ALM-32320-TR1G
1143346-ALM-32320-TR1G
Hard To Find - ALM-32320-TR1G 1143346-ALM-32320-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1143346-ALM-32320-TR 1G Packaging: Tape and Reel Test Frequency: 3.5GHz Frequency: 3.3GHz ~ 3.9GHz Gain: 12.6dB Supply Current: 810mA Noise Figure: 2.5dB P1dB: 34.5dBm RF Type: WiMax Family Name: ALM-32320 Categories: RF/IF and RFID Supplier Device Package: 20-MCOB (7x10) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 20-SMD Module, No Lead Alternative Parts (Cross-Reference): MHPA19010N; MHPA18010N; AD8354ACP-R2; MHW1345N; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143346-ALM-32320-TR1G
Packaging: Tape and Reel
Test Frequency: 3.5GHz
Frequency: 3.3GHz ~ 3.9GHz
Gain: 12.6dB
Supply Current: 810mA
Noise Figure: 2.5dB
P1dB: 34.5dBm
RF Type: WiMax
Family Name: ALM-32320
Categories: RF/IF and RFID
Supplier Device Package: 20-MCOB (7x10)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 20-SMD Module, No Lead
Alternative Parts (Cross-Reference): MHPA19010N; MHPA18010N; AD8354ACP-R2; MHW1345N;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1143346-ALM-32320-TR1G
Product Name Hard To Find - ALM-32320-TR1G
Frequency 3.30E9 to 3.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details