Coilcraft, Inc. EMI / RFI Components - M2022-ALC M2022-ALC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025745-M2022-ALC Resistance: 800 mΩ Categories: EMI / RFI Components Alternative Parts (Cross-Reference): M2022-ALCM2022ALC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025745-M2022-ALC Resistance: 800 mΩ Categories: EMI / RFI Components Alternative Parts (Cross-Reference): M2022-ALCM2022ALC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - M2022-ALC - 1025745-M2022-ALC - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - M2022-ALC
1025745-M2022-ALC
EMI / RFI Components - M2022-ALC 1025745-M2022-ALC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025745-M2022-ALC Resistance: 800 mΩ Categories: EMI / RFI Components Alternative Parts (Cross-Reference): M2022-ALCM2022ALC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025745-M2022-ALC
Resistance: 800 mΩ
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): M2022-ALCM2022ALC;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1025745-M2022-ALC
Product Name EMI / RFI Components - M2022-ALC
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details