Qorvo DC - 4000 MHz Cascadable Gain Block ECG040B-G

Description
Qorvo's ECG040B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1 GHz, the ECG040B-G typically provides 15.8 dB of gain, +35 dBm Output IP3 and +18.5 dBm P1dB. The ECG040B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a low cost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG040B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet
Description
Qorvo's ECG040B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1 GHz, the ECG040B-G typically provides 15.8 dB of gain, +35 dBm Output IP3 and +18.5 dBm P1dB. The ECG040B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a low cost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG040B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 4000 MHz Cascadable Gain Block - ECG040B-G - Qorvo
Greensboro, NC, United States
DC - 4000 MHz Cascadable Gain Block
ECG040B-G
DC - 4000 MHz Cascadable Gain Block ECG040B-G
Qorvo's ECG040B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1 GHz, the ECG040B-G typically provides 15.8 dB of gain, +35 dBm Output IP3 and +18.5 dBm P1dB. The ECG040B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a low cost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG040B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.

Qorvo's ECG040B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1 GHz, the ECG040B-G typically provides 15.8 dB of gain, +35 dBm Output IP3 and +18.5 dBm P1dB.

The ECG040B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a low cost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG040B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number ECG040B-G
Product Name DC - 4000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4428TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - 2312-QPA4346D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
RF Amplifiers - 2312-QPA1022TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
400 - 2700 MHz, 1 Watt Linear Amplifier - AH225-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2700 MHz
Output Power 31 dBm
View Details