5V, SE, 75-OHM, 15DB GAIN BLOCK
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPL1818TR7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | CATV |
| Frequency Range | 50 to 1800 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |