Broadcom Inc. SFH756 - 10MBd Transmitter SP000063802

Description
The SFH756 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet
Description
The SFH756 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH756 - 10MBd Transmitter - SP000063802 - Broadcom Inc.
San Jose, CA, USA
SFH756 - 10MBd Transmitter
SP000063802
SFH756 - 10MBd Transmitter SP000063802
The SFH756 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

The SFH756 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd.
The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2282-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2282-ND
Fiber Optic Transmitters - Discrete 516-2282-ND
Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Buy Now Datasheet
Fibre Optic Transmitters - 6961829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
6961829
Fibre Optic Transmitters 6961829
650nm Transmitter LED, Optical fibre

650nm Transmitter LED, Optical fibre

Supplier's Site
Fibre Optic Transmitters - 1894863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894863
Fibre Optic Transmitters 1894863
Broadcom SP000063802

Broadcom SP000063802

Supplier's Site
Fibre Optic Transmitters - 6961829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
6961829P
Fibre Optic Transmitters 6961829P
650nm transmitter LED, Optical fibre

650nm transmitter LED, Optical fibre

Supplier's Site
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1242500-SP000063802 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1242500-SP000063802
Optoelectronics - Fiber Optics - Transmitters - Discrete 1242500-SP000063802
Win Source Part Number: 1242500-SP000063802 Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Connector-less Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 3 V Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 2.1V Wavelength: 650nm Spectral Bandwidth: 25nm ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2282,SP000063802 Base Product Number: SP000063802

Win Source Part Number: 1242500-SP000063802
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Connector Type: Connector-less
Standard Package: 200
Capacitance: 30 pF
Voltage - DC Reverse (Vr) (Max): 3 V
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 2.1V
Wavelength: 650nm
Spectral Bandwidth: 25nm
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2282,SP000063802
Base Product Number: SP000063802

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number SP000063802 516-2282-ND 6961829 1894863 6961829P 1242500-SP000063802
Product Name SFH756 - 10MBd Transmitter Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Optoelectronics - Fiber Optics - Transmitters - Discrete
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant - HFBR-1424Z - Broadcom Inc.
Specs
Packaging Type Dual-inline Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details