Broadcom Inc. LED Indication - Discrete AEMD-CE3L-XZQ02

Description
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE3L-XZQ02CT-ND
LED Indication - Discrete 516-AEMD-CE3L-XZQ02CT-ND
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE3L-XZQ02TR-ND
LED Indication - Discrete 516-AEMD-CE3L-XZQ02TR-ND
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CE3L-XZQ02DKR-ND
LED Indication - Discrete 516-AEMD-CE3L-XZQ02DKR-ND
Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Cyan 503nm LED Indication - Discrete 3V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CE3L-XZQ02CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 33 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED White Lighting - 846-1093-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-XSMDK18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details