Skyworks Solutions, Inc. 5 GHz Front End Module with Power Detector SE5012T

Description
Please note: SE5012T-R is being discontinued and is not recommended for new designs. The suggested replacements are SKY85735-11 (3.3V) or SKY85735-21 (5V). The SE5012T is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power. The SE5012T offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and LNA. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power at VCC=3.3V or 21dBm at VCC=5.0V. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5012T integrates the reference voltage generator, allowing for a true 1.8V CMOS compatible digital EN (enable) function to turn the power amplifier on and off.
Request a Quote
Description
Please note: SE5012T-R is being discontinued and is not recommended for new designs. The suggested replacements are SKY85735-11 (3.3V) or SKY85735-21 (5V). The SE5012T is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power. The SE5012T offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and LNA. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power at VCC=3.3V or 21dBm at VCC=5.0V. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5012T integrates the reference voltage generator, allowing for a true 1.8V CMOS compatible digital EN (enable) function to turn the power amplifier on and off.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Front End Module with Power Detector
SE5012T
5 GHz Front End Module with Power Detector SE5012T
Please note: SE5012T-R is being discontinued and is not recommended for new designs. The suggested replacements are SKY85735-11 (3.3V) or SKY85735-21 (5V). The SE5012T is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power. The SE5012T offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and LNA. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power at VCC=3.3V or 21dBm at VCC=5.0V. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5012T integrates the reference voltage generator, allowing for a true 1.8V CMOS compatible digital EN (enable) function to turn the power amplifier on and off.

Please note: SE5012T-R is being discontinued and is not recommended for new designs. The suggested replacements are SKY85735-11 (3.3V) or SKY85735-21 (5V).
The SE5012T is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power.
The SE5012T offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and LNA.
For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power at VCC=3.3V or 21dBm at VCC=5.0V. It also features a low linearity mode control to reduce current consumption at low power modes.
The SE5012T integrates the reference voltage generator, allowing for a true 1.8V CMOS compatible digital EN (enable) function to turn the power amplifier on and off.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5012T
Product Name 5 GHz Front End Module with Power Detector
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
900 MHz Transmit/Receive High-Power Front-End Module - SKY65364-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details