Qorvo RF Amplifiers - RDA1005L RDA1005L

Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242184-RDA1005L Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242184-RDA1005L Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RDA1005L
1242184-RDA1005L
RF Amplifiers - RDA1005L 1242184-RDA1005L
Manufacturer: RF Micro Devices Win Source Part Number: 1242184-RDA1005L Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 1242184-RDA1005L
Manufacturer Homepage: www.rfmd.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1242184-RDA1005L
Product Name RF Amplifiers - RDA1005L
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details