Rochester Electronics Digital Isolators - ADUM4402BRIZ-RL ADUM4402BRIZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911099-ADUM4402BRIZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911099-ADUM4402BRIZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ADUM4402BRIZ-RL
911099-ADUM4402BRIZ-RL
Digital Isolators - ADUM4402BRIZ-RL 911099-ADUM4402BRIZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 911099-ADUM4402BRIZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911099-ADUM4402BRIZ-RL
Series: iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Digital Isolator 5000Vrms Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC-IC
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 911099-ADUM4402BRIZ-RL
Product Name Digital Isolators - ADUM4402BRIZ-RL
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details