The ACPL-827-060E is a dual-channel phototransistor optocoupler in a 300-mil DIP-8 package with 5000 Vrms isolation voltage and IEC/EN/DIN EN 60747-5-5 safety approval. It features a minimum current transfer ratio of 50% at 5 mA input current, a typical response time of 4 μs, and a collector-emitter breakdown voltage of 70 V. The device is RoHS compliant and designed for signal transmission between circuits of different potentials.
2-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 600% CTR, PDIP Product overview: ACPL-827-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-060E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-060E |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |