BC847BPN is an NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, designed for general-purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA, with a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA. The device supports a maximum junction temperature of 150 °C and is packaged in a six-lead SMD format with a footprint compatible with standard reflow and wave soldering processes. It meets IEC 60134 for absolute maximum ratings and is not designated as automotive qualified.
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BC847BPN - 45 V, 100 mA NPN/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC847BPN,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN,125 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048409-BC847BPN,125
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC847PN-7-F; BC847BS-7-F; SBC847CDW1T1G; UMB10NTN; DDC114EU-7-F; RN1905,LF(CT;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: BC847BPN,125-ND,568-
Base Product Number: BC847
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS NPN/PNP 45V 0.1A 6TSSOP
TRANS NPN/PNP 45V 0.1A 6TSSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BPN,125 | 277-BC847BPN,125 | 1048409-BC847BPN,125 | 1727-6191-1-ND | BC847BPN,125 | BC847BPN,125 |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose transistor | 45 V 100 mA TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | SOT3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| PD | 220 milliwatts | |||||
| hfe | 450 |