Marki Microwave LLC Passive GaAs MMIC 30.3 GHz Lowpass Filter MFLP-00039CH

Description
The MFLP-00039CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00039CH features a 30.3 GHz 3 dBc cutoff and 32 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00039CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00039CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00039CH features a 30.3 GHz 3 dBc cutoff and 32 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00039CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 30.3 GHz Lowpass Filter - MFLP-00039CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 30.3 GHz Lowpass Filter
MFLP-00039CH
Passive GaAs MMIC 30.3 GHz Lowpass Filter MFLP-00039CH
The MFLP-00039CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00039CH features a 30.3 GHz 3 dBc cutoff and 32 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00039CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00039CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00039CH features a 30.3 GHz 3 dBc cutoff and 32 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00039CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00039CH
Product Name Passive GaAs MMIC 30.3 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 24.14 - 28.47 GHz Bandpass Filter - MFBP-00181PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
FLP-1740, 17.4 GHz Lowpass Filter - FLP-1740 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 17400 to ? MHz
Package Type Connectorized
View Details
Passive Glass 430 - 990 MHz Surface Mount Bandpass Filter - MFBP-00164GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 430 to 990 MHz
View Details
Passive GaAs MMIC 7.97 - 9.97 GHz Bandpass Filter - MFBP-00079CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7970 to 9970 MHz
View Details