Chengdu Filter Technology Co., Ltd. 1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) HRT-BF(1950/60)-181NW

Description
The HRT-BF(1950/60)-181N W is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MH z . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-BF(1950/60)-181N W is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MH z . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Chengdu, China
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW)
HRT-BF(1950/60)-181NW
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) HRT-BF(1950/60)-181NW
The HRT-BF(1950/60)-181N W is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MH z . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature More details can be seen in data sheet.

The HRT-BF(1950/60)-181NW is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MHz . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-BF(1950/60)-181NW
Product Name 1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2500)-02S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2500 MHz
Insertion Loss 1 dB
View Details
7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details