Anatech Electronics, Inc. 3487.5 MHz 3587.5 MHz Cavity Duplexer AD3487-3587D242

Description
3487.5 MHz 3587.5 MHz Cavity Duplexer for WiMax applications
Request a Quote
Description
3487.5 MHz 3587.5 MHz Cavity Duplexer for WiMax applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3487.5 MHz 3587.5 MHz Cavity Duplexer - AD3487-3587D242 - Anatech Electronics, Inc.
Garfield, NJ, United States
3487.5 MHz 3587.5 MHz Cavity Duplexer
AD3487-3587D242
3487.5 MHz 3587.5 MHz Cavity Duplexer AD3487-3587D242
3487.5 MHz 3587.5 MHz Cavity Duplexer for WiMax applications

3487.5 MHz 3587.5 MHz Cavity Duplexer for WiMax applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3487-3587D242
Product Name 3487.5 MHz 3587.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

806-849 MHz / 851-894 MHz Cavity Duplexer - AD827-872D361 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 19 dB
View Details
1747.5 MHz/1842.5 MHz Cavity Duplexer - AD1747-1842D426 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 18 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AE4700-5550DB5470 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
137-138 MHz / 148-150 MHz Cavity Duplexer - AE137-149DB5466 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 30 dB
View Details