Anatech Electronics, Inc. 2000 MHz / 4000 MHz / 6000 MHz Triplexer AD2000-4000-6000TR312

Description
2000 MHz / 4000 MHz / 6000 MHz Triplexer
Request a Quote
Description
2000 MHz / 4000 MHz / 6000 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz / 4000 MHz / 6000 MHz Triplexer - AD2000-4000-6000TR312 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz / 4000 MHz / 6000 MHz Triplexer
AD2000-4000-6000TR312
2000 MHz / 4000 MHz / 6000 MHz Triplexer AD2000-4000-6000TR312
2000 MHz / 4000 MHz / 6000 MHz Triplexer

2000 MHz / 4000 MHz / 6000 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2000-4000-6000TR312
Product Name 2000 MHz / 4000 MHz / 6000 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

2020-2080 MHz / 2200-2260 MHz Cavity Duplexer - AD2050-2230D347 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer - AE14615-15250DB5540 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
452.5-457.475 MHz 462.5-467.475 MHz Cavity Duplexer - AD454-464D275 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 19 dB
View Details