Anatech Electronics, Inc. 450 MHz, Block A/B Duplexer AD464-454D327

Description
450 MHz, Block A/B Duplexer
Request a Quote
Description
450 MHz, Block A/B Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz, Block A/B Duplexer - AD464-454D327 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz, Block A/B Duplexer
AD464-454D327
450 MHz, Block A/B Duplexer AD464-454D327
450 MHz, Block A/B Duplexer

450 MHz, Block A/B Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD464-454D327
Product Name 450 MHz, Block A/B Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2205-2215/2274.5-2299.5 MHz Cavity Duplexer - AD2210-2287D415 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
2500-2545/ 2620-2665 MHz LTE Frequency Band 7 Cavity Duplexer - AD2522-2642D337 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2500-2570 / 2620-2690 MHz LTE Frequency Band 7 Cavity Duplexer - AD2535-2655D388 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB3056-1 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details