2-way normally closed solenoid valve for clean, dry air, available in in-line or manifold mount configurations with spade terminals. Operates on 12 V DC or 24 V DC, with a power consumption of 0.67 watt. Pressure range is 28 in. Hg vacuum to 25 psig for the -H variant, with an air flow of 0.45 scfm at 25 psig. Response time is 5 to 10 milliseconds nominal. Operating temperature range is 32 to 180°F. Seals are FKM by default, with EPR and silicone options available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-2-12-H |
| Product Name | 2 Way Normally Closed Air Valve |
| Valve Type | Control Valve; Directional; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |