Brady Worldwide, Inc. Enclosure, Hand Held, Steel, Red; Enclosure Type Brady 105717

Description
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:381mm; External Width - Metric:267mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:381mm; External Width - Metric:267mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady - 46M2137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady
46M2137
Enclosure, Hand Held, Steel, Red; Enclosure Type Brady 46M2137
ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:381mm; External Width - Metric:267mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

ENCLOSURE, HAND HELD, STEEL, RED; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:381mm; External Width - Metric:267mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46M2137
Product Name Enclosure, Hand Held, Steel, Red; Enclosure Type Brady
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
22mm Enclosure 800F PB - 800F-1PP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Gray Plastic
View Details
2 suppliers