OKW Enclosures, Inc. ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 M5505110-AL

Description
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray
Description
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811
70016721
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 70016721
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray

Applications

  • Test and Measurement
  • Medical Equipment
  • Machine Control
  • Communications Devices

    Features

  • Aluminum Instrument Cases
  • Robust, Easy to Assemble
  • Anodized Front and Rear Panels
  • Circuit Board Guides
  • Four Non-Slip Rubber Feet
  • Color Light Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016721
Product Name ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details