Boyd Heat Sink; Thermal Resistance Boyd TV1500

Description
HEAT SINK; Thermal Resistance:14.2°C/W; Packages Cooled:TO-220; External Width - Metric:30mm; External Height - Metric:30.2mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:14.2°C/W; Packages Cooled:TO-220; External Width - Metric:30mm; External Height - Metric:30.2mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 10WX1049 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1049
Heat Sink; Thermal Resistance Boyd 10WX1049
HEAT SINK; Thermal Resistance:14.2°C/W; Packages Cooled:TO-220; External Width - Metric:30mm; External Height - Metric:30.2mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:14.2°C/W; Packages Cooled:TO-220; External Width - Metric:30mm; External Height - Metric:30.2mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1049
Product Name Heat Sink; Thermal Resistance Boyd
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details