Boyd Thermal - Heat Sinks - SW25-2G SW25-2G

Description
Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194135-SW25-2G Type: Passive Color: Black Length: 34.5 mm Height: 25 mm Material: Aluminium Width: 12.5 mm Categories: Thermal - Heat Sinks Case / Package: TO-218 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 12.5 mm Lead Free: Lead Free Mount: Solder RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Natural Thermal Resistance: 13 °C/W
Request a Quote Datasheet
Description
Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194135-SW25-2G Type: Passive Color: Black Length: 34.5 mm Height: 25 mm Material: Aluminium Width: 12.5 mm Categories: Thermal - Heat Sinks Case / Package: TO-218 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 12.5 mm Lead Free: Lead Free Mount: Solder RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Natural Thermal Resistance: 13 °C/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal - Heat Sinks - SW25-2G - SW25-2G - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Heat Sinks - SW25-2G
SW25-2G
Thermal - Heat Sinks - SW25-2G SW25-2G
Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194135-SW25-2G Type: Passive Color: Black Length: 34.5 mm Height: 25 mm Material: Aluminium Width: 12.5 mm Categories: Thermal - Heat Sinks Case / Package: TO-218 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 12.5 mm Lead Free: Lead Free Mount: Solder RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Natural Thermal Resistance: 13 °C/W

Manufacturer: Aavid Thermalloy
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194135-SW25-2G
Type: Passive
Color: Black
Length: 34.5 mm
Height: 25 mm
Material: Aluminium
Width: 12.5 mm
Categories: Thermal - Heat Sinks
Case / Package: TO-218
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 12.5 mm
Lead Free: Lead Free
Mount: Solder
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Natural Thermal Resistance: 13 °C/W

Buy Now
Heat Sink, 13°C/w, Alum, To-218/to-220/to-247; Thermal Resistance Boyd - 01M9145 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 13°C/w, Alum, To-218/to-220/to-247; Thermal Resistance Boyd
01M9145
Heat Sink, 13°C/w, Alum, To-218/to-220/to-247; Thermal Resistance Boyd 01M9145
HEAT SINK, 13°C/W, ALUM, TO-218/TO-220/TO-247 ; Thermal Resistance:13°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:34.5mm; External Height - Metric:24.89mm; External Length - Metric:12.4mm; Product Range:- RoHS Compliant: Yes

HEAT SINK, 13°C/W, ALUM, TO-218/TO-220/TO-247; Thermal Resistance:13°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:34.5mm; External Height - Metric:24.89mm; External Length - Metric:12.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number SW25-2G 01M9145
Product Name Thermal - Heat Sinks - SW25-2G Heat Sink, 13°C/w, Alum, To-218/to-220/to-247; Thermal Resistance Boyd
L 12 mm (0.4882 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details