Boyd Heat Sink, 2.15°C/w, To-220; Thermal Resistance Boyd ML516-25-B

Description
HEAT SINK, 2.15°C/W, TO-220; Thermal Resistance:2.15°C/W; Packages Cooled:TO-220; External Width - Metric:19.4mm; External Height - Metric:27.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes
Description
HEAT SINK, 2.15°C/W, TO-220; Thermal Resistance:2.15°C/W; Packages Cooled:TO-220; External Width - Metric:19.4mm; External Height - Metric:27.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 2.15°C/w, To-220; Thermal Resistance Boyd - 51R6784 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 2.15°C/w, To-220; Thermal Resistance Boyd
51R6784
Heat Sink, 2.15°C/w, To-220; Thermal Resistance Boyd 51R6784
HEAT SINK, 2.15°C/W, TO-220; Thermal Resistance:2.15°C/W; Packages Cooled:TO-220; External Width - Metric:19.4mm; External Height - Metric:27.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

HEAT SINK, 2.15°C/W, TO-220; Thermal Resistance:2.15°C/W; Packages Cooled:TO-220; External Width - Metric:19.4mm; External Height - Metric:27.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 51R6784
Product Name Heat Sink, 2.15°C/w, To-220; Thermal Resistance Boyd
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2274283-1 - TE Connectivity
View Details
2 suppliers
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details