Boyd Extruded Heat Sink

Description
Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes. Aavid extruded heat sink profiles range from simple flat back fin structures to complex geometries for optimized cooling and can be used for natural or forced convection with the use of a fan. Profiles also include a number of specialized geometries and groove patterns for use with the Aavid Max Clip System?. When these extrusions are paired with Aavid Max Clips to improve thermal performance while saving time and money on mounting and assembly. Additionally, Aavid aluminum extrusions utilize the alloys 6063 and 6061 for improved thermal conductivity. To further optimize your heat sink's performance heat pipes can be machined into the base. Extruded Heat Sink Options Extrusions can be purchased in a variety of forms: Machined / Build to Print: Cut and Machined to Customer Specifications Priced per Piece Customer-specified Finish Cut to Length: Length defined by Customer Cut to length is +/- 0.015; tighter tolerances available, please specify Priced per Piece Customer-specified Finish Raw and Half Bar: Bar at Factory Length (typically 8 ft) or Half (typically 4 ft) Priced per Foot Available in Unfinished only Capabilities Additional Fabrication capabilities available: Chamfering Punching Counterboring Cutting (Sawing) Sanding Deburring (Automated) Slotting Drilling (CNC) Machining (EDM) Epoxy Bonding Stamping (High Speed) Epoxy Isolation Tapping Fly Cutting Tumbling Milling (CNC) Materials: Aluminum 6063-T5, k = 201 W/mK (most common) Aluminum 6061-T5, k =167 W/mK Dimensions: Max. Width: 3.93 - 27.5 in. (100 - 700 mm) Max. Fin Height: 2.36 - 3.50 in. (60 - 89 mm) Max. Fin Ratio: 16:1 (20:1 can be reached in some cases) Max. Base Thickness: 0.355 - 1 in. (9 - 12.7 mm) Min. Base Thickness: 0.059 - 0.236 in. (1.5 - 6mm) Min. Fin Thickness: 0.020 - 0.071 in.(0.5 - 1.8 mm) Notes and Recommendations: Dimensional limitations are dependent upon extrusion die size as well as overall profile design Custom extrusions utilize standard commercial extrusion tolerances Rapid prototypes and short run parts available with existing tooling Finishing Options Finishing options include: Anodized Painted Caustic Etched Silk Screened Chromated (RoHS Compliant) Washed Combine any Aavid extruded heat sink with an Aavid thermal interface material and fan for a full, reliable cooling solution.
Description
Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes. Aavid extruded heat sink profiles range from simple flat back fin structures to complex geometries for optimized cooling and can be used for natural or forced convection with the use of a fan. Profiles also include a number of specialized geometries and groove patterns for use with the Aavid Max Clip System?. When these extrusions are paired with Aavid Max Clips to improve thermal performance while saving time and money on mounting and assembly. Additionally, Aavid aluminum extrusions utilize the alloys 6063 and 6061 for improved thermal conductivity. To further optimize your heat sink's performance heat pipes can be machined into the base. Extruded Heat Sink Options Extrusions can be purchased in a variety of forms: Machined / Build to Print: Cut and Machined to Customer Specifications Priced per Piece Customer-specified Finish Cut to Length: Length defined by Customer Cut to length is +/- 0.015; tighter tolerances available, please specify Priced per Piece Customer-specified Finish Raw and Half Bar: Bar at Factory Length (typically 8 ft) or Half (typically 4 ft) Priced per Foot Available in Unfinished only Capabilities Additional Fabrication capabilities available: Chamfering Punching Counterboring Cutting (Sawing) Sanding Deburring (Automated) Slotting Drilling (CNC) Machining (EDM) Epoxy Bonding Stamping (High Speed) Epoxy Isolation Tapping Fly Cutting Tumbling Milling (CNC) Materials: Aluminum 6063-T5, k = 201 W/mK (most common) Aluminum 6061-T5, k =167 W/mK Dimensions: Max. Width: 3.93 - 27.5 in. (100 - 700 mm) Max. Fin Height: 2.36 - 3.50 in. (60 - 89 mm) Max. Fin Ratio: 16:1 (20:1 can be reached in some cases) Max. Base Thickness: 0.355 - 1 in. (9 - 12.7 mm) Min. Base Thickness: 0.059 - 0.236 in. (1.5 - 6mm) Min. Fin Thickness: 0.020 - 0.071 in.(0.5 - 1.8 mm) Notes and Recommendations: Dimensional limitations are dependent upon extrusion die size as well as overall profile design Custom extrusions utilize standard commercial extrusion tolerances Rapid prototypes and short run parts available with existing tooling Finishing Options Finishing options include: Anodized Painted Caustic Etched Silk Screened Chromated (RoHS Compliant) Washed Combine any Aavid extruded heat sink with an Aavid thermal interface material and fan for a full, reliable cooling solution.

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink -  - Boyd
Pleasanton, CA, United States
Extruded Heat Sink
Extruded Heat Sink
Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes. Aavid extruded heat sink profiles range from simple flat back fin structures to complex geometries for optimized cooling and can be used for natural or forced convection with the use of a fan. Profiles also include a number of specialized geometries and groove patterns for use with the Aavid Max Clip System?. When these extrusions are paired with Aavid Max Clips to improve thermal performance while saving time and money on mounting and assembly. Additionally, Aavid aluminum extrusions utilize the alloys 6063 and 6061 for improved thermal conductivity. To further optimize your heat sink's performance heat pipes can be machined into the base. Extruded Heat Sink Options Extrusions can be purchased in a variety of forms: Machined / Build to Print: Cut and Machined to Customer Specifications Priced per Piece Customer-specified Finish Cut to Length: Length defined by Customer Cut to length is +/- 0.015; tighter tolerances available, please specify Priced per Piece Customer-specified Finish Raw and Half Bar: Bar at Factory Length (typically 8 ft) or Half (typically 4 ft) Priced per Foot Available in Unfinished only Capabilities Additional Fabrication capabilities available: Chamfering Punching Counterboring Cutting (Sawing) Sanding Deburring (Automated) Slotting Drilling (CNC) Machining (EDM) Epoxy Bonding Stamping (High Speed) Epoxy Isolation Tapping Fly Cutting Tumbling Milling (CNC) Materials: Aluminum 6063-T5, k = 201 W/mK (most common) Aluminum 6061-T5, k =167 W/mK Dimensions: Max. Width: 3.93 - 27.5 in. (100 - 700 mm) Max. Fin Height: 2.36 - 3.50 in. (60 - 89 mm) Max. Fin Ratio: 16:1 (20:1 can be reached in some cases) Max. Base Thickness: 0.355 - 1 in. (9 - 12.7 mm) Min. Base Thickness: 0.059 - 0.236 in. (1.5 - 6mm) Min. Fin Thickness: 0.020 - 0.071 in.(0.5 - 1.8 mm) Notes and Recommendations: Dimensional limitations are dependent upon extrusion die size as well as overall profile design Custom extrusions utilize standard commercial extrusion tolerances Rapid prototypes and short run parts available with existing tooling Finishing Options Finishing options include: Anodized Painted Caustic Etched Silk Screened Chromated (RoHS Compliant) Washed Combine any Aavid extruded heat sink with an Aavid thermal interface material and fan for a full, reliable cooling solution.

Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes.

Aavid extruded heat sink profiles range from simple flat back fin structures to complex geometries for optimized cooling and can be used for natural or forced convection with the use of a fan. Profiles also include a number of specialized geometries and groove patterns for use with the Aavid Max Clip System?. When these extrusions are paired with Aavid Max Clips to improve thermal performance while saving time and money on mounting and assembly. Additionally, Aavid aluminum extrusions utilize the alloys 6063 and 6061 for improved thermal conductivity. To further optimize your heat sink's performance heat pipes can be machined into the base.

Extruded Heat Sink Options

Extrusions can be purchased in a variety of forms:

  • Machined / Build to Print:
  • Cut and Machined to Customer Specifications
  • Priced per Piece
  • Customer-specified Finish Cut to Length:
  • Length defined by Customer
  • Cut to length is +/- 0.015; tighter tolerances available, please specify
  • Priced per Piece
  • Customer-specified Finish Raw and Half Bar:
  • Bar at Factory Length (typically 8 ft) or Half (typically 4 ft)
  • Priced per Foot
  • Available in Unfinished only

Capabilities

Additional Fabrication capabilities available:

  • Chamfering
  • Punching
  • Counterboring
  • Cutting (Sawing)
  • Sanding
  • Deburring (Automated)
  • Slotting
  • Drilling (CNC)
  • Machining (EDM)
  • Epoxy Bonding
  • Stamping (High Speed)
  • Epoxy Isolation
  • Tapping
  • Fly Cutting
  • Tumbling
  • Milling (CNC)

Materials:

  • Aluminum 6063-T5, k = 201 W/mK (most common)
  • Aluminum 6061-T5, k =167 W/mK

Dimensions:

Max. Width:3.93 - 27.5 in. (100 - 700 mm)
Max. Fin Height:2.36 - 3.50 in. (60 - 89 mm)
Max. Fin Ratio:16:1 (20:1 can be reached in some cases)
Max. Base Thickness:0.355 - 1 in. (9 - 12.7 mm)
Min. Base Thickness:0.059 - 0.236 in. (1.5 - 6mm)
Min. Fin Thickness:0.020 - 0.071 in.(0.5 - 1.8 mm)

Notes and Recommendations:

  • Dimensional limitations are dependent upon extrusion die size as well as overall profile design
  • Custom extrusions utilize standard commercial extrusion tolerances
  • Rapid prototypes and short run parts available with existing tooling

Finishing Options

Finishing options include:

  • Anodized
  • Painted
  • Caustic Etched
  • Silk Screened
  • Chromated (RoHS Compliant)
  • Washed
  • Combine any Aavid extruded heat sink with an Aavid thermal interface material and fan for a full, reliable cooling solution.
Supplier's Site

Technical Specifications

  Boyd
Product Category Heat Sinks
Product Name Extruded Heat Sink
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1846730 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 10 mm (0.3937 inch)
View Details