Boyd Thermal - Heat Sinks - DIP1710 DIP1710

Description
Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168759-DIP1710 Type: Passive Length: 18.9 mm Height: 6.1 mm Categories: Thermal - Heat Sinks Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 10.16 mm RoHS: Compliant Radiation Hardening: No Natural Thermal Resistance: 33.9 °C/W
Request a Quote
Description
Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168759-DIP1710 Type: Passive Length: 18.9 mm Height: 6.1 mm Categories: Thermal - Heat Sinks Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 10.16 mm RoHS: Compliant Radiation Hardening: No Natural Thermal Resistance: 33.9 °C/W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal - Heat Sinks - DIP1710 - DIP1710 - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Heat Sinks - DIP1710
DIP1710
Thermal - Heat Sinks - DIP1710 DIP1710
Manufacturer: Aavid Thermalloy Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168759-DIP1710 Type: Passive Length: 18.9 mm Height: 6.1 mm Categories: Thermal - Heat Sinks Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 10.16 mm RoHS: Compliant Radiation Hardening: No Natural Thermal Resistance: 33.9 °C/W

Manufacturer: Aavid Thermalloy
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168759-DIP1710
Type: Passive
Length: 18.9 mm
Height: 6.1 mm
Categories: Thermal - Heat Sinks
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 10.16 mm
RoHS: Compliant
Radiation Hardening: No
Natural Thermal Resistance: 33.9 °C/W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number DIP1710
Product Name Thermal - Heat Sinks - DIP1710
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details