TE Connectivity Heat Sinks 4-1542003-0

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 0, 400, 600 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 0, 400, 600 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 4-1542003-0 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
4-1542003-0
Heat Sinks 4-1542003-0
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 0, 400, 600 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Fan Type : No Fan
  • Number of Fins : 3

Electrical Characteristics


  • Power (WATT) : 5, 10, 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 200, 0, 400, 600
  • Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 4-1542003-0
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details