Boyd Heat Sinks 7137DG

Description
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7137DG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7137DG-ND
Heat Sinks 7137DG-ND
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical

Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8259 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8259
Heat Sink; Thermal Resistance Boyd 99R8259
HEAT SINK; Thermal Resistance:20.8°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.54mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.8°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.54mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7137DG-ND 99R8259
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 20.8 °C / W 20.8 °C / W
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 9033150 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details